PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-62-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ is a non-spring-loaded, recessed-head captive panel screw designed for tool-only access, installed into sheet metal up to 0.275 in (7.04 mm) thick with a minimum material hardness of HRB 70 or HB 125. It features an external thread compliant with ASME B1.1 and B1.13M, a 400-series stainless steel screw, a 300-series stainless steel spring, and a nylon retainer rated to 200°F (93°C). The screw is passivated and has a DuraBlack finish, with a pilot dimple to control installation depth. It is available in sizes from #4-40 to 1/4-20 and M3 to M6, with a No. 2 Phillips driver recess. All variants share the same installation and performance characteristics as specified for the PFC2P series.

Datasheet Summary
Powered by GS/AI

PFC2P™ is a non-spring-loaded, recessed-head captive panel screw designed for tool-only access, installed into sheet metal up to 0.275 in (7.04 mm) thick with a minimum material hardness of HRB 70 or HB 125. It features an external thread compliant with ASME B1.1 and B1.13M, a 400-series stainless steel screw, a 300-series stainless steel spring, and a nylon retainer rated to 200°F (93°C). The screw is passivated and has a DuraBlack finish, with a pilot dimple to control installation depth. It is available in sizes from #4-40 to 1/4-20 and M3 to M6, with a No. 2 Phillips driver recess. All variants share the same installation and performance characteristics as specified for the PFC2P series.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-632-62-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-632-62-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-62-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-632-62-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
2 suppliers