PennEngineering® Screw Head, Spring-loaded - Unified PFS2-032-94-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2 captive panel screws are spring-loaded, tool- or hand-operated fasteners designed to remain captive during mounting and removal, with external threads conforming to ASME B1.1, 2A and ASME B1.13M, 6g. The screw and retainer are made of carbon steel with a bright nickel over copper flash finish, or optionally black nitride (BN), and include a nylon retaining ring rated to 200°F (93°C). They are intended for use in sheet metal with a hardness of HRB 80 or less or HB 150 or less, installing into panels up to 0.275 in (7.04 mm) thick. The #10-32 thread size (032) has a screw length of 0.562 in (14.3 mm), a minimum hole size of 0.344 in (8.74 mm), and requires a minimum edge distance of 0.34 in (8.63 mm).

Datasheet Summary
Powered by GS/AI

PFS2 captive panel screws are spring-loaded, tool- or hand-operated fasteners designed to remain captive during mounting and removal, with external threads conforming to ASME B1.1, 2A and ASME B1.13M, 6g. The screw and retainer are made of carbon steel with a bright nickel over copper flash finish, or optionally black nitride (BN), and include a nylon retaining ring rated to 200°F (93°C). They are intended for use in sheet metal with a hardness of HRB 80 or less or HB 150 or less, installing into panels up to 0.275 in (7.04 mm) thick. The #10-32 thread size (032) has a screw length of 0.562 in (14.3 mm), a minimum hole size of 0.344 in (8.74 mm), and requires a minimum edge distance of 0.34 in (8.63 mm).

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-032-94-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-032-94-BN
Screw Head, Spring-loaded - Unified PFS2-032-94-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-032-94-BN
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11-632-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details