PennEngineering® Screw Head, Spring-loaded - Unified PFS2-032-72-BN-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFS2 series are spring-loaded captive panel screws with external threads meeting ASME B1.1, 2A and ASME B1.13M, 6g standards, designed for tool or hand operation. The screw and spring are carbon steel with bright nickel or optional black nitride finish; the retainer is nylon rated to 200°F (93°C). Installations require sheet hardness of HRB 80 or less and use a minimum hole size of 0.060 inch for #10-32 threads in sheet thicknesses up to 0.060 inch. The screw head protrudes 0.082 inch above the panel when installed. The assembly remains captive for repeated access and includes a shoulder for positive installation stop.

Datasheet Summary
Powered by GS/AI

The PFS2 series are spring-loaded captive panel screws with external threads meeting ASME B1.1, 2A and ASME B1.13M, 6g standards, designed for tool or hand operation. The screw and spring are carbon steel with bright nickel or optional black nitride finish; the retainer is nylon rated to 200°F (93°C). Installations require sheet hardness of HRB 80 or less and use a minimum hole size of 0.060 inch for #10-32 threads in sheet thicknesses up to 0.060 inch. The screw head protrudes 0.082 inch above the panel when installed. The assembly remains captive for repeated access and includes a shoulder for positive installation stop.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-032-72-BN-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-032-72-BN-2
Screw Head, Spring-loaded - Unified PFS2-032-72-BN-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-032-72-BN-2
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-440-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M3-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details