PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric PFC4-M4-50-2

Description
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC4™ captive panel screws provide a tool-only, captive screw solution for stainless steel sheets, featuring a shoulder and blue plastic retaining ring to prevent loss. They install into sheets with hardness HRB 88 / HB 183 or less, and meet UL 1950 service area access requirements. The M4 x 0.7 thread size fits a minimum sheet thickness of 0.64 mm and recommends a hole size of 7.92 mm, with a minimum distance to edge of 7.87 mm. Screw length options include 50 mm and 72 mm variants. The design includes a dimple on the head for positive identification and a shoulder to ensure proper installation depth.

Datasheet Summary
Powered by GS/AI

PFC4™ captive panel screws provide a tool-only, captive screw solution for stainless steel sheets, featuring a shoulder and blue plastic retaining ring to prevent loss. They install into sheets with hardness HRB 88 / HB 183 or less, and meet UL 1950 service area access requirements. The M4 x 0.7 thread size fits a minimum sheet thickness of 0.64 mm and recommends a hole size of 7.92 mm, with a minimum distance to edge of 7.87 mm. Screw length options include 50 mm and 72 mm variants. The design includes a dimple on the head for positive identification and a shoulder to ensure proper installation depth.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric - PFC4-M4-50-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric
PFC4-M4-50-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric PFC4-M4-50-2
Installs into stainless steel sheets HRB 88 or less. Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Installs into stainless steel sheets HRB 88 or less.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC4-M4-50-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded PFC4 - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-M3.5-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details