PennEngineering® Screw Head, Spring-loaded - Unified PFS2-0420-04-BN

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-0420-04-BN is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation in thin sheet materials. It has a #10-32 thread, 0.500 inch screw length, and a black nitride finish (BN). The assembly consists of a carbon steel screw, a 300-series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). It is intended for use in sheets with hardness up to HRB 80 or HB 150. The minimum hole size is 0.413 inch and minimum distance to edge is 0.38 inch. The part retains a positive mounting stop during installation and remains captive for repeated access.

Datasheet Summary
Powered by GS/AI

PFS2-0420-04-BN is a spring-loaded captive panel screw with a screw head, designed for tool or hand operation in thin sheet materials. It has a #10-32 thread, 0.500 inch screw length, and a black nitride finish (BN). The assembly consists of a carbon steel screw, a 300-series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). It is intended for use in sheets with hardness up to HRB 80 or HB 150. The minimum hole size is 0.413 inch and minimum distance to edge is 0.38 inch. The part retains a positive mounting stop during installation and remains captive for repeated access.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-0420-04-BN - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-0420-04-BN
Screw Head, Spring-loaded - Unified PFS2-0420-04-BN
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-0420-04-BN
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Captive Screws - PF11MF-M3-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11-832-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details