PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-440-40

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for use in sheet metal up to 0.060 inches thick with a maximum hardness of HRB 70 or HB 125. The screw is made of 400 series stainless steel with a DuraBlack finish, the spring is 300 series stainless steel, and the retainer is nylon with a 200°F (93°C) temperature limit. Every variant includes a Phillips driver recess and a retaining ring with a blue plastic label. Installation requires a minimum hole size of 0.250 inches and a minimum distance of 0.250 inches from the sheet edge. The PFC2P-440-40 variant, corresponding to 4-40 thread size and 0.250-inch screw length, shares these baseline specifications.

Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for use in sheet metal up to 0.060 inches thick with a maximum hardness of HRB 70 or HB 125. The screw is made of 400 series stainless steel with a DuraBlack finish, the spring is 300 series stainless steel, and the retainer is nylon with a 200°F (93°C) temperature limit. Every variant includes a Phillips driver recess and a retaining ring with a blue plastic label. Installation requires a minimum hole size of 0.250 inches and a minimum distance of 0.250 inches from the sheet edge. The PFC2P-440-40 variant, corresponding to 4-40 thread size and 0.250-inch screw length, shares these baseline specifications.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-440-40 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-440-40
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-440-40
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-440-40 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-440-40
Captive Screws PFC2P-440-40
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-440-40 PFC2P-440-40
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details