PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-60

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features an external metric thread, a DuraBlack™ finish on the screw and retainer, and a nylon retaining ring with a temperature limit of 93°C. The screw is made of 400 series stainless steel, the spring of 300 series stainless steel, and the retainer is passivated per ASTM A380. The part includes a dimpled head to control installation depth and is compatible with a #3 driver. The minimum sheet thickness is 0.64 mm, with a maximum installed height of 10.49 mm for the M6 x 1 thread size. The minimum distance from the hole centerline to the edge is 9.65 mm. The part is UL approved and designed for use in printed circuit boards, stainless steel, and painted panels.

Datasheet Summary
Powered by GS/AI

PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features an external metric thread, a DuraBlack™ finish on the screw and retainer, and a nylon retaining ring with a temperature limit of 93°C. The screw is made of 400 series stainless steel, the spring of 300 series stainless steel, and the retainer is passivated per ASTM A380. The part includes a dimpled head to control installation depth and is compatible with a #3 driver. The minimum sheet thickness is 0.64 mm, with a maximum installed height of 10.49 mm for the M6 x 1 thread size. The minimum distance from the hole centerline to the edge is 9.65 mm. The part is UL approved and designed for use in printed circuit boards, stainless steel, and painted panels.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M6-60 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M6-60
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-60
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-M6-60 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-M6-60
Captive Screws PFC2P-M6-60
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-M6-60 PFC2P-M6-60
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.4130 inch (10.49 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details