PennEngineering® Datasheets for Nuts
Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied without tools, and others may have special designs to prevent the nut from loosening.
Nuts: Learn more
| Product Name | Notes |
|---|---|
| Specifications - Thread Size - - .112-40 (#4-40) Type - - F10 Thread Code - - 440 Shank Code - - 1 A (Shank) Max. - - .038 in Min. | |
| Specifications - Thread Size - - .138-32 (#6-32) Type - - F10 Thread Code - - 632 Shank Code - - 1 A (Shank) Max. - - .038 in Min. | |
| Specifications - Thread Size - - .164-32 (#8-32) Type - - F10 Thread Code - - 832 Shank Code - - 1 A (Shank) Max. - - .038 in Min. | |
| Specifications - Thread Size - - .190-32 (#10-32) Type - - F10 Thread Code - - 032 Shank Code - - 1 A (Shank) Max. - - .038 in Min. | |
| Features and Benefits: Ideal for flush applications where a thin stainless steel sheet requires load-bearing threads but still must remain smooth. Installs completely flush into thin stainless steel sheets up... | |
| Self-clinching nuts are installed by placing them in properly sized holes in sheets and applying a parallel squeezing force to the head of the nut. The sheet metal surrounding the... | |
| Tool only, flush mounted, no spring | |
| Type CFN broaching fasteners are available for thinner sheet, close-to-edge applications. The locking element provides prevailing torque to eliminate loosening of mating threaded hardware. | |
| Type KF2 and KFS2 - Broaching nuts, internally threaded for mounting on PC boards. | |
| Type S, SS, CLS, and CLSS nuts provide load-bearing threads in thin sheets with high pushout and torque-out resistance. Type SP, PEM 300® nuts provide strong load-bearing threads in stainless... | |
| Meets torque requirements for IFI 100/107 Grade B (unified) and ANSI B18.16.1M (metric) locknuts. Type H is for use in sheet hardness HRB 80 or less on the Rockwell “B” |
| Next >> |