PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-60-BN-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for use in thin sheet materials where access requires a tool and loose hardware must be avoided. These fasteners are UL approved and offer multiple screw lengths to suit various applications. The series includes variants compatible with stainless steel and other materials, with a black standard finish available. Installation does not permit hand actuation, and the design ensures the screw remains captive after installation.

Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for use in thin sheet materials where access requires a tool and loose hardware must be avoided. These fasteners are UL approved and offer multiple screw lengths to suit various applications. The series includes variants compatible with stainless steel and other materials, with a black standard finish available. Installation does not permit hand actuation, and the design ensures the screw remains captive after installation.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M6-60-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M6-60-BN-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-60-BN-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M6-60-BN-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.4130 inch (10.49 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19601 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19628 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M4-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
2 suppliers