PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-440-62

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation in sheet metal with hardness up to HRB 70 or HB 125. It features a recessed head with dimples, a 400 series stainless steel screw, a 300 series stainless steel spring, and a nylon retaining ring with a 93°C temperature limit. The part is available in unified thread sizes including #4-40, with a shank length of 0.250 inches and a maximum sheet thickness of 0.060 inches. Installation requires a #1 Phillips driver. It is UL approved and corrosion resistant with passivated finishes on the screw and retainer. The screw head design prevents over-tightening with a positive stop during installation.

Datasheet Summary
Powered by GS/AI

PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation in sheet metal with hardness up to HRB 70 or HB 125. It features a recessed head with dimples, a 400 series stainless steel screw, a 300 series stainless steel spring, and a nylon retaining ring with a 93°C temperature limit. The part is available in unified thread sizes including #4-40, with a shank length of 0.250 inches and a maximum sheet thickness of 0.060 inches. Installation requires a #1 Phillips driver. It is UL approved and corrosion resistant with passivated finishes on the screw and retainer. The screw head design prevents over-tightening with a positive stop during installation.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-440-62 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-440-62
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-440-62
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-440-62 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-440-62
Captive Screws PFC2P-440-62
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-440-62 PFC2P-440-62
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-M4-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-1-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details