PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-04-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P series comprises tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet metal with a maximum hardness of HRB 70 or HB 125. The M6-04 variant features an M6 x 1 thread, a 15.9 mm screw length, and is compatible with a 9.65 mm minimum distance to edge. It includes a 300 series stainless steel spring, a 400 series stainless steel screw with DuraBlack finish, and a nylon retaining ring with a 93°C temperature limit. The assembly installs into sheets up to 7.04 mm thick with a nominal hole size of 9.65 mm.

Datasheet Summary
Powered by GS/AI

The PFC2P series comprises tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet metal with a maximum hardness of HRB 70 or HB 125. The M6-04 variant features an M6 x 1 thread, a 15.9 mm screw length, and is compatible with a 9.65 mm minimum distance to edge. It includes a 300 series stainless steel spring, a 400 series stainless steel screw with DuraBlack finish, and a nylon retaining ring with a 93°C temperature limit. The assembly installs into sheets up to 7.04 mm thick with a nominal hole size of 9.65 mm.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M6-04-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M6-04-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M6-04-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-M6-04-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.4130 inch (10.49 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-832-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Captive Screws - PF11MF-632-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11MF-0420-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details