PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-84-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for secure attachment to thin metal sheets with subsequent access required. The assembly includes a 400 series stainless steel screw, a 300 series stainless steel spring, and a nylon retaining ring with a 200°F (93°C) temperature limit. It installs into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The part features a dimpled head design and a DuraBlack™ finish. For the PFC2P-632 variant, the thread size is #6-32 with a nominal screw length of 0.500 inches and a minimum sheet thickness of 0.150 inches. Installation requires a #2 driver and a 0.28-inch minimum distance from the hole center to the sheet edge.

Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for secure attachment to thin metal sheets with subsequent access required. The assembly includes a 400 series stainless steel screw, a 300 series stainless steel spring, and a nylon retaining ring with a 200°F (93°C) temperature limit. It installs into sheet materials with a hardness of HRB 70 or less or HB 125 or less. The part features a dimpled head design and a DuraBlack™ finish. For the PFC2P-632 variant, the thread size is #6-32 with a nominal screw length of 0.500 inches and a minimum sheet thickness of 0.150 inches. Installation requires a #2 driver and a 0.28-inch minimum distance from the hole center to the sheet edge.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-632-84-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-632-84-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-84-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-632-84-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-0420-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Captive Screws - PF11-M3.5-0 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19593 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details