PR10-032 is a self-clinching flush-mounted retainer for #10-32 threaded inserts, designed for installation in sheet materials with a hardness of HRB 70 or less or HB 125 or less. It is made from 300 series stainless steel and features a passivated finish tested per ASTM A380. The part has a shank diameter of 0.125 in, requires a minimum sheet thickness of 0.050 in for self-clinching and 0.125 in for flush installation, and uses a 0.375 in hole size. Its installed height is 0.075 in, with a minimum distance of 0.360 in from the hole centerline to the sheet edge. The internal thread complies with ASME B1.1, 2B for screw retention only, accepting class 3A screws with finger torque.
Specifications -
Thread Size - - .190-32 (#10-32)
Type1 - - PR10
Thread Code - - 032
A (Shank) Max. - - .125 in
Min. Sheet for Self-Clinching - - .050 in
Min. Sheet for Flush Installation - - .125 in
Hole Size in Sheet + 0.003 - 0.000 - - .375 in
B Nom. - - .290 in
C Max. - - .374 in
E Nom. - - .41 in
H Nom. - - .075 in
Min. Dist. Hole C/L to Edge - - .360 in
Thread Specification - - ANSI B1.1, 2B
Material - - 300 Series Stainless Steel
Finish - - Passivated and/or tested per ASTM A380
For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell)
1 2B (unified) and 6H (metric) go gauge may stop at pilot end but class 3A (unified) and 4h (metric) screws will pass through with finger torque.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PR10-032 |
| Product Name | PR10 Self-Clinching Flush-Mounted Retainers - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1900 inch (4.83 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.1250 inch (3.17 mm) |