PennEngineering® Screw Head, Spring-loaded - Unified PFC2-632-62-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2 series consists of spring-loaded captive panel screws with a screw head, designed for tool or finger operation and suitable for installation in aluminum or cold-rolled steel sheets. These fasteners are available in multiple screw lengths and feature a retaining mechanism to prevent loss during service access. The PFC2-632 variant is rated for an installation force of 2700 lbs and a retainer pushout force of 275 lbs in aluminum, and 3500 lbs installation and 350 lbs retainer pushout in cold-rolled steel. The series supports M3 and M4 thread sizes and is offered in standard black coating.

Datasheet Summary
Powered by GS/AI

The PFC2 series consists of spring-loaded captive panel screws with a screw head, designed for tool or finger operation and suitable for installation in aluminum or cold-rolled steel sheets. These fasteners are available in multiple screw lengths and feature a retaining mechanism to prevent loss during service access. The PFC2-632 variant is rated for an installation force of 2700 lbs and a retainer pushout force of 275 lbs in aluminum, and 3500 lbs installation and 350 lbs retainer pushout in cold-rolled steel. The series supports M3 and M4 thread sizes and is offered in standard black coating.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFC2-632-62-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFC2-632-62-2
Screw Head, Spring-loaded - Unified PFC2-632-62-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2-632-62-2
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11MF-440-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details