PFK™ broaching captive panel screws are designed for permanent installation in printed circuit boards, featuring a 0.138-32 (#6-32) thread, stainless steel screw and spring, and a nylon retaining ring rated to 200°F (93°C). The screw shank length is 0.250 in, with a minimum sheet thickness of 0.060 in and a minimum hole size of 0.281 in. The installed height above the sheet is 0.072 in, and the minimum distance from the hole centerline to the edge is 0.260 in. The retainer and screw are passivated per ASTM A380. The diagonal knurl identifies metric thread sizes, and the part includes a shoulder stop for controlled installation.
Specifications -
Thread Size - - .138-32 (#6-32)
Type - - PFK
Thread Code - - 632
Screw Length Code - - 40
A (Shank) Max. - - .060 in
Min. Sheet Thickness - - .060 in
Hole Size in Sheet + 0.003 - 0.000 - - .281 in
C ± .003 - - .299 in
E ± .010 - - .344 in
G ± .016 - - .250 in
H ± .005 - - .072 in
P ± .025 - - .000 in
T1 Max. - - .360 in
T2 Nom. - - .540 in
Min. Dist. Hole C/L to Edge - - .260 in
Thread Specification - - ANSI B1.1, 2A
Material Retainer1 - - 300 Series Stainless Steel
Material Screw - - 300 Series Stainless Steel
Material Spring - - 300 Series Stainless Steel
Finish Retainer - - Passivated and/or tested per ASTM A380
Finish Screw - - Passivated and/or tested per ASTM A380
For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell)
CAD View - - Fastened
1 The blue plastic retaining rings are a PEM trademark. The temperature limit is 200° F / 93° C.
| PennEngineering® | |
|---|---|
| Product Category | Captive Fasteners |
| Product Number | PFK-632-40-2 |
| Product Name | Captive Screws, Broaching for PC Boards - Unified |
| Captive Fastener Class / Type | Captive Screws |
| Decimal Thread Diameter | 0.1380 inch (3.51 mm) |
| Unified Thread Notation | Unified |
| Shoulder Diameter | 0.0600 inch (1.52 mm) |