PennEngineering® Screw Head, Spring-loaded - Unified PFS2-632-62-BN-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-632-62-BN-2 is a spring-loaded captive panel screw with a #6-32 thread, designed for tool or hand operation and retention in thin sheets. The assembly includes a carbon steel screw with bright nickel over copper flash finish, a 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). The screw has a minimum sheet thickness of 0.060 in., installs in a 0.281 in. hole, and has a maximum panel thickness of 0.150 in. It is suitable for materials with hardness up to HRB 80 or HB 150. The retaining ring and screw feature a BN finish per AMS2753, Section 3. The screw remains captive during installation and removal, preventing loose hardware.

Datasheet Summary
Powered by GS/AI

PFS2-632-62-BN-2 is a spring-loaded captive panel screw with a #6-32 thread, designed for tool or hand operation and retention in thin sheets. The assembly includes a carbon steel screw with bright nickel over copper flash finish, a 300 series stainless steel spring, and a nylon retaining ring rated to 200°F (93°C). The screw has a minimum sheet thickness of 0.060 in., installs in a 0.281 in. hole, and has a maximum panel thickness of 0.150 in. It is suitable for materials with hardness up to HRB 80 or HB 150. The retaining ring and screw feature a BN finish per AMS2753, Section 3. The screw remains captive during installation and removal, preventing loose hardware.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-632-62-BN-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-632-62-BN-2
Screw Head, Spring-loaded - Unified PFS2-632-62-BN-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-632-62-BN-2
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-440-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-M4-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details