PennEngineering® Screw Head, Spring-loaded - Unified PFS2-440-62

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-440-62 is a spring-loaded captive panel screw with an external thread size of #4-40, designed for tool or hand operation in sheet metal up to 0.125 inch thick. The assembly features a hardened carbon steel screw with bright nickel over copper flash finish, a 300 series stainless steel retainer, and a nylon retaining ring with a temperature limit of 200°F (93°C). Minimum hole size is 0.060 inch, with a minimum edge distance of 0.28 inch and installed height of 0.540 inch. The screw remains captive during installation and removal, ensuring no loose hardware. The part is certified for use in materials with HRB 80 or less hardness or HB 150 or less. The blue plastic retaining ring is a PEM trademark.

Datasheet Summary
Powered by GS/AI

PFS2-440-62 is a spring-loaded captive panel screw with an external thread size of #4-40, designed for tool or hand operation in sheet metal up to 0.125 inch thick. The assembly features a hardened carbon steel screw with bright nickel over copper flash finish, a 300 series stainless steel retainer, and a nylon retaining ring with a temperature limit of 200°F (93°C). Minimum hole size is 0.060 inch, with a minimum edge distance of 0.28 inch and installed height of 0.540 inch. The screw remains captive during installation and removal, ensuring no loose hardware. The part is certified for use in materials with HRB 80 or less hardness or HB 150 or less. The blue plastic retaining ring is a PEM trademark.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-440-62 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-440-62
Screw Head, Spring-loaded - Unified PFS2-440-62
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-440-62 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-440-62
Captive Screws PFS2-440-62
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-440-62 PFS2-440-62
Product Name Screw Head, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M3-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.1870 inch (4.75 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-5-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2500 inch (6.35 mm)
View Details