PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-032-72-BN-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features a recessed head with dimples, a 400 series stainless steel screw, a 300 series stainless steel spring, and a nylon retaining ring with a temperature limit of 200°F (93°C). The part is available with a DuraBlack™ or black nitride finish (AMS2753, Section 3) and is UL approved. Thread sizes include #10-32 with a screw length of 0.344 in. and a maximum sheet thickness of 0.060 in. The minimum hole size is 0.34 in. and minimum distance to edge is 0.34 in.

Datasheet Summary
Powered by GS/AI

PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into sheet materials with a hardness of HRB 70 or less or HB 125 or less. It features a recessed head with dimples, a 400 series stainless steel screw, a 300 series stainless steel spring, and a nylon retaining ring with a temperature limit of 200°F (93°C). The part is available with a DuraBlack™ or black nitride finish (AMS2753, Section 3) and is UL approved. Thread sizes include #10-32 with a screw length of 0.344 in. and a maximum sheet thickness of 0.060 in. The minimum hole size is 0.34 in. and minimum distance to edge is 0.34 in.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-032-72-BN-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-032-72-BN-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-032-72-BN-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-032-72-BN-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-032-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-632-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
2 suppliers
Captive Screws - PF11MW-0420-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details