PennEngineering® Captive Screws, Broaching for PC Boards - Metric PFK-M3-84

Description
Specifications - Thread Size x Pitch - - M3 x 0.5 Type - - PFK Thread Code - - M3 Screw Length Code - - 84 A (Shank) Max. - - 1.53 mm Min. Sheet Thickness - - 1.53 mm Hole Size in Sheet + 0.08 - - 6.73 mm C ± 0.08 - - 7.19 mm E ± 0.25 - - 7.92 mm G ± 0.4 - - 12.70 mm H ± 0.13 - - 1.83 mm P ± 0.64 - - 6.40 mm T1 Max. - - 9.14 mm T2 Nom. - - 13.72 mm Min. Dist. Hole C/L to Edge - - 5.08 mm Thread Specification - - ANSI/ASME B1.13M, 6g Material Retainer1 - - 300 Series Stainless Steel Material Screw - - 300 Series Stainless Steel Material Spring - - 300 Series Stainless Steel Finish Retainer - - Passivated and/or tested per ASTM A380 Finish Screw - - Passivated and/or tested per ASTM A380 For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell) CAD View - - Unfastened 1 The blue plastic retaining rings are a PEM trademark. The temperature limit is 200° F / 93° C.
Request a Quote Datasheet
Description
Specifications - Thread Size x Pitch - - M3 x 0.5 Type - - PFK Thread Code - - M3 Screw Length Code - - 84 A (Shank) Max. - - 1.53 mm Min. Sheet Thickness - - 1.53 mm Hole Size in Sheet + 0.08 - - 6.73 mm C ± 0.08 - - 7.19 mm E ± 0.25 - - 7.92 mm G ± 0.4 - - 12.70 mm H ± 0.13 - - 1.83 mm P ± 0.64 - - 6.40 mm T1 Max. - - 9.14 mm T2 Nom. - - 13.72 mm Min. Dist. Hole C/L to Edge - - 5.08 mm Thread Specification - - ANSI/ASME B1.13M, 6g Material Retainer1 - - 300 Series Stainless Steel Material Screw - - 300 Series Stainless Steel Material Spring - - 300 Series Stainless Steel Finish Retainer - - Passivated and/or tested per ASTM A380 Finish Screw - - Passivated and/or tested per ASTM A380 For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell) CAD View - - Unfastened 1 The blue plastic retaining rings are a PEM trademark. The temperature limit is 200° F / 93° C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Captive Screws, Broaching for PC Boards - Metric - PFK-M3-84 - PennEngineering®
Danboro, PA, United States
Captive Screws, Broaching for PC Boards - Metric
PFK-M3-84
Captive Screws, Broaching for PC Boards - Metric PFK-M3-84
Specifications - Thread Size x Pitch - - M3 x 0.5 Type - - PFK Thread Code - - M3 Screw Length Code - - 84 A (Shank) Max. - - 1.53 mm Min. Sheet Thickness - - 1.53 mm Hole Size in Sheet + 0.08 - - 6.73 mm C ± 0.08 - - 7.19 mm E ± 0.25 - - 7.92 mm G ± 0.4 - - 12.70 mm H ± 0.13 - - 1.83 mm P ± 0.64 - - 6.40 mm T1 Max. - - 9.14 mm T2 Nom. - - 13.72 mm Min. Dist. Hole C/L to Edge - - 5.08 mm Thread Specification - - ANSI/ASME B1.13M, 6g Material Retainer1 - - 300 Series Stainless Steel Material Screw - - 300 Series Stainless Steel Material Spring - - 300 Series Stainless Steel Finish Retainer - - Passivated and/or tested per ASTM A380 Finish Screw - - Passivated and/or tested per ASTM A380 For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell) CAD View - - Unfastened 1 The blue plastic retaining rings are a PEM trademark. The temperature limit is 200° F / 93° C.

Specifications -
Thread Size x Pitch - - M3 x 0.5
Type - - PFK
Thread Code - - M3
Screw Length Code - - 84
A (Shank) Max. - - 1.53 mm
Min. Sheet Thickness - - 1.53 mm
Hole Size in Sheet + 0.08 - - 6.73 mm
C ± 0.08 - - 7.19 mm
E ± 0.25 - - 7.92 mm
G ± 0.4 - - 12.70 mm
H ± 0.13 - - 1.83 mm
P ± 0.64 - - 6.40 mm
T1 Max. - - 9.14 mm
T2 Nom. - - 13.72 mm
Min. Dist. Hole C/L to Edge - - 5.08 mm
Thread Specification - - ANSI/ASME B1.13M, 6g
Material Retainer1 - - 300 Series Stainless Steel
Material Screw - - 300 Series Stainless Steel
Material Spring - - 300 Series Stainless Steel
Finish Retainer - - Passivated and/or tested per ASTM A380
Finish Screw - - Passivated and/or tested per ASTM A380
For Use in Sheet Hardness - - HRB 70 or less (Hardness Rockwell “B” Scale) /HB 125 or less (Hardness Brinell)
CAD View - - Unfastened
1 The blue plastic retaining rings are a PEM trademark. The temperature limit is 200° F / 93° C.

Supplier's Site Datasheet
Captive Screws - PFK-M3-84 - bisco industries
Anaheim, CA, United States
Captive Screws
PFK-M3-84
Captive Screws PFK-M3-84
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFK-M3-84 PFK-M3-84
Product Name Captive Screws, Broaching for PC Boards - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-832-1-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19631 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details