PennEngineering® Screw Head, Spring-loaded - Unified PFS2-832-50

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2-832-50 is a spring-loaded captive panel screw with an external M5 x 0.8 thread, designed for tool or hand operation in thin sheet materials up to 0.250 inches thick. It features a hardened carbon steel screw with bright nickel over copper flash finish, a 300 series stainless steel retainer and spring, and a nylon retaining ring rated to 200°F (93°C). The minimum hole size is 0.177 inches, with a minimum edge distance of 0.125 inches and an installed height of 0.540 inches. The fastener remains captive during installation and removal, and is suitable for sheet hardness up to HRB 80 or HB 150.

Datasheet Summary
Powered by GS/AI

PFS2-832-50 is a spring-loaded captive panel screw with an external M5 x 0.8 thread, designed for tool or hand operation in thin sheet materials up to 0.250 inches thick. It features a hardened carbon steel screw with bright nickel over copper flash finish, a 300 series stainless steel retainer and spring, and a nylon retaining ring rated to 200°F (93°C). The minimum hole size is 0.177 inches, with a minimum edge distance of 0.125 inches and an installed height of 0.540 inches. The fastener remains captive during installation and removal, and is suitable for sheet hardness up to HRB 80 or HB 150.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFS2-832-50 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFS2-832-50
Screw Head, Spring-loaded - Unified PFS2-832-50
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-832-50 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-832-50
Captive Screws PFS2-832-50
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-832-50 PFS2-832-50
Product Name Screw Head, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-0--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-M4-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19630 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M5-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
2 suppliers