PennEngineering® Screw Head, Spring-loaded - Unified PFC2-832-94-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2 series consists of spring-loaded captive panel screws with a screw head, designed for tool or finger operation and available in steel or stainless steel. These fasteners are installed into thin sheets and provide a flush mount in the panel, with available lengths suited for circuit board mounting applications. The series includes variants that meet operator access area requirements similar to UL 508 standards. All members of the series share the same core mechanical and functional attributes, including spring-loaded actuation and compatibility with mounted hardware.

Datasheet Summary
Powered by GS/AI

The PFC2 series consists of spring-loaded captive panel screws with a screw head, designed for tool or finger operation and available in steel or stainless steel. These fasteners are installed into thin sheets and provide a flush mount in the panel, with available lengths suited for circuit board mounting applications. The series includes variants that meet operator access area requirements similar to UL 508 standards. All members of the series share the same core mechanical and functional attributes, including spring-loaded actuation and compatibility with mounted hardware.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFC2-832-94-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFC2-832-94-2
Screw Head, Spring-loaded - Unified PFC2-832-94-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2-832-94-2
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M5-0 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
2 suppliers
Captive Screws - HSCB-632-4ZI - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M6-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3228 inch (8.2 mm)
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M5-1--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details