PennEngineering® Captive Panel Screw-Screw Head, No Spring PFHV - Metric PFHV-M4-1-CN

Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Description
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFHV™ captive panel screw is a low-profile, non-spring-loaded fastener designed for limited access applications, replacing loose hardware with a compact, cost-effective solution. It is available in metric thread sizes including M4 x 0.7, with a screw length of 9.39 mm for the 1-length variant. The retainer is carbon steel with bright nickel over copper flash finish per ASTM B689, and the screw is hardened carbon steel. It has a universal slot/Phillips recess, with optional Torx® drive, and installs into sheet material with a maximum hardness of HRB 60 or HB 107. Minimum sheet thickness is 0.92 mm, and minimum distance to edge is 6.7 mm. The head features a shoulder that provides positive stop during installation.

Datasheet Summary
Powered by GS/AI

The PFHV™ captive panel screw is a low-profile, non-spring-loaded fastener designed for limited access applications, replacing loose hardware with a compact, cost-effective solution. It is available in metric thread sizes including M4 x 0.7, with a screw length of 9.39 mm for the 1-length variant. The retainer is carbon steel with bright nickel over copper flash finish per ASTM B689, and the screw is hardened carbon steel. It has a universal slot/Phillips recess, with optional Torx® drive, and installs into sheet material with a maximum hardness of HRB 60 or HB 107. Minimum sheet thickness is 0.92 mm, and minimum distance to edge is 6.7 mm. The head features a shoulder that provides positive stop during installation.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Screw Head, No Spring PFHV - Metric - PFHV-M4-1-CN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Screw Head, No Spring PFHV - Metric
PFHV-M4-1-CN
Captive Panel Screw-Screw Head, No Spring PFHV - Metric PFHV-M4-1-CN
Low cost design. Small, compact and low profile design for limited access areas. Two screw lengths. Universal slot/Phillips recess standard.
  • Low cost design.
  • Small, compact and low profile design for limited access areas.
  • Two screw lengths.
  • Universal slot/Phillips recess standard.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFHV-M4-1-CN
Product Name Captive Panel Screw-Screw Head, No Spring PFHV - Metric
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M3-5-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11M-M3.5-1 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric; Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details