PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-032-50-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into thin metal sheets with a maximum hardness of HRB 70 or HB 125. It features an external thread in ASME B1.1, 2A or ASME B1.13M, 6g standard, a 400 series stainless steel screw, a 300 series stainless steel spring, and a nylon retaining ring with a temperature limit of 200°F (93°C). The PFC2P-032-50 variant has a #10-32 thread, a 0.312 inch screw length, and requires a 0.344 inch minimum hole size with a minimum distance to edge of 0.34 inch. Dimples on the screw head indicate a metric thread designation, though this variant uses Unified threading. The retainer has a DuraBlack™ finish, and the screw is passivated per ASTM A380.

Datasheet Summary
Powered by GS/AI

The PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation into thin metal sheets with a maximum hardness of HRB 70 or HB 125. It features an external thread in ASME B1.1, 2A or ASME B1.13M, 6g standard, a 400 series stainless steel screw, a 300 series stainless steel spring, and a nylon retaining ring with a temperature limit of 200°F (93°C). The PFC2P-032-50 variant has a #10-32 thread, a 0.312 inch screw length, and requires a 0.344 inch minimum hole size with a minimum distance to edge of 0.34 inch. Dimples on the screw head indicate a metric thread designation, though this variant uses Unified threading. The retainer has a DuraBlack™ finish, and the screw is passivated per ASTM A380.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-032-50-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-032-50-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-032-50-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-032-50-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-M6-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M6-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3752 inch (9.53 mm)
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-632-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details