PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-440-40-2

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation in sheet metal up to 0.375 inch thick with a Rockwell B hardness of 70 or less or a Brinell hardness of 125 or less. It features a Phillips driver recess, 400 series stainless steel screw, 300 series stainless steel spring, and a nylon retaining ring with a 200°F/93°C temperature limit. The screw has a DuraBlack™ finish and is certified UL approved. For the PFC2P-440-40 variant, the thread is #4-40, the screw length is 0.250 inch, and the maximum sheet thickness is 0.060 inch. The installation requires a 0.25 inch hole and 0.25 inch minimum distance to edge.

Datasheet Summary
Powered by GS/AI

The PFC2P™ is a tool-only, non-flush, spring-loaded captive panel screw designed for installation in sheet metal up to 0.375 inch thick with a Rockwell B hardness of 70 or less or a Brinell hardness of 125 or less. It features a Phillips driver recess, 400 series stainless steel screw, 300 series stainless steel spring, and a nylon retaining ring with a 200°F/93°C temperature limit. The screw has a DuraBlack™ finish and is certified UL approved. For the PFC2P-440-40 variant, the thread is #4-40, the screw length is 0.250 inch, and the maximum sheet thickness is 0.060 inch. The installation requires a 0.25 inch hole and 0.25 inch minimum distance to edge.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-440-40-2 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-440-40-2
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-440-40-2
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-440-40-2
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Metric - PF11MF-M4-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2661 inch (6.76 mm)
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-032-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Captive Screws - PF11-M3-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details