PennEngineering® Screw Head, Spring-loaded - Unified PFC2-632-84-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2™ spring-loaded captive panel screws are designed for tool or finger operation and install into aluminum or cold-rolled steel sheets. They feature a screw head with a retaining ring and are available in multiple screw lengths. Performance data shows an installation force of 2700 lbs and a retainer pushout force of 275 lbs in aluminum, and 3500 lbs and 350 lbs in cold-rolled steel for the 632 thread size. The fastener is approved for painted and stainless steel panels and can be used in circuit board applications. The series supports multiple mating cross-hole configurations and black color options.

Datasheet Summary
Powered by GS/AI

PFC2™ spring-loaded captive panel screws are designed for tool or finger operation and install into aluminum or cold-rolled steel sheets. They feature a screw head with a retaining ring and are available in multiple screw lengths. Performance data shows an installation force of 2700 lbs and a retainer pushout force of 275 lbs in aluminum, and 3500 lbs and 350 lbs in cold-rolled steel for the 632 thread size. The fastener is approved for painted and stainless steel panels and can be used in circuit board applications. The series supports multiple mating cross-hole configurations and black color options.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFC2-632-84-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFC2-632-84-2
Screw Head, Spring-loaded - Unified PFC2-632-84-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2-632-84-2
Product Name Screw Head, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-032-2-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
2 suppliers
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-832-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details