PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M5-72-BN-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFS2 series spring-loaded captive panel screws feature a screw head design for tool or hand operation, with a 300 series stainless steel screw, a carbon steel retainer, and a nylon retaining ring rated to 200 °F (93 °C). The screw threads conform to ASME B1.1, 2A and ASME B1.13M, 6g standards. The part installs into sheet materials up to 0.060 in (1.53 mm) thick, with a minimum hole size of 0.148 in (3.76 mm) and a minimum distance to edge of 0.31 in (7.87 mm). The DuraBlack finish (BN) is applicable to both screw and retainer, per AMS2753, Section 3. The fastener remains captive during installation and removal, suitable for use in sheet hardness HRB 80 or less or HB 150 or less.

Datasheet Summary
Powered by GS/AI

PFS2 series spring-loaded captive panel screws feature a screw head design for tool or hand operation, with a 300 series stainless steel screw, a carbon steel retainer, and a nylon retaining ring rated to 200 °F (93 °C). The screw threads conform to ASME B1.1, 2A and ASME B1.13M, 6g standards. The part installs into sheet materials up to 0.060 in (1.53 mm) thick, with a minimum hole size of 0.148 in (3.76 mm) and a minimum distance to edge of 0.31 in (7.87 mm). The DuraBlack finish (BN) is applicable to both screw and retainer, per AMS2753, Section 3. The fastener remains captive during installation and removal, suitable for use in sheet hardness HRB 80 or less or HB 150 or less.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M5-72-BN-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M5-72-BN-2
Screw Head, Spring-loaded - Metric PFS2-M5-72-BN-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFS2-M5-72-BN-2
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-440-2-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Metric - PF11-M6-2--FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11-M3-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MF and PF12MF - Unified - PF11MF-0420-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details