PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M3-40

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet metal up to 1.53 mm thick with a maximum hardness of 70 HRB or 125 HB, and are available in metric threads including M3. The screw is made of 400 series stainless steel with a passivated finish, the spring is 300 series stainless steel in natural finish, and the retaining ring is nylon rated to 93°C. Installation requires a #1 driver and the minimum hole size is 6.35 mm with a minimum distance to edge of 6.35 mm. The part includes a dimpled head to prevent rotation during installation.

Datasheet Summary
Powered by GS/AI

The PFC2P series consists of tool-only, non-flush, spring-loaded captive panel screws designed for installation into sheet metal up to 1.53 mm thick with a maximum hardness of 70 HRB or 125 HB, and are available in metric threads including M3. The screw is made of 400 series stainless steel with a passivated finish, the spring is 300 series stainless steel in natural finish, and the retaining ring is nylon rated to 93°C. Installation requires a #1 driver and the minimum hole size is 6.35 mm with a minimum distance to edge of 6.35 mm. The part includes a dimpled head to prevent rotation during installation.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric - PFC2P-M3-40 - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric
PFC2P-M3-40
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric PFC2P-M3-40
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet
Captive Screws - PFC2P-M3-40 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2P-M3-40
Captive Screws PFC2P-M3-40
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2P-M3-40 PFC2P-M3-40
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Metric Thread Notation Metric Metric
Hole Size 0.2650 inch (6.73 mm)
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11-632-2BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11MW and PF12MW - Unified - PF11MW-032-1-1 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Flare Mount - Unified - ITEM-19601 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1120 inch (2.84 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11MF-M3-1BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details