PennEngineering® Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-84-BN

Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Description
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for secure mounting in thin sheets with hardness up to HRB 70 or HB 125. The PFC2P-632-84-BN variant features a #6-32 thread, 0.500 inch screw length, and a black nitride finish (BN) on both screw and retainer, meeting AMS2753 Section 3 standards. The retainer is nylon with a 93°C temperature limit. Installation requires a #2 driver and permits a minimum hole-to-edge distance of 0.28 inch. The screw is constructed from 400 series stainless steel, with a 300 series stainless steel spring. All dimensions and performance data align with the PFC2P series specifications for #6-32 threads.

Datasheet Summary
Powered by GS/AI

PFC2P™ captive panel screws are tool-only, non-flush, spring-loaded fasteners designed for secure mounting in thin sheets with hardness up to HRB 70 or HB 125. The PFC2P-632-84-BN variant features a #6-32 thread, 0.500 inch screw length, and a black nitride finish (BN) on both screw and retainer, meeting AMS2753 Section 3 standards. The retainer is nylon with a 93°C temperature limit. Installation requires a #2 driver and permits a minimum hole-to-edge distance of 0.28 inch. The screw is constructed from 400 series stainless steel, with a 300 series stainless steel spring. All dimensions and performance data align with the PFC2P series specifications for #6-32 threads.

Suppliers

Company
Product
Description
Supplier Links
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified - PFC2P-632-84-BN - PennEngineering®
Danboro, PA, United States
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
PFC2P-632-84-BN
Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified PFC2P-632-84-BN
Fully concealed-head for tool only access. UL approved. Assorted screw lengths for most applications.
  • Fully concealed-head for tool only access.
  • UL approved.
  • Assorted screw lengths for most applications.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2P-632-84-BN
Product Name Captive Panel Screw-Tool only, Non Flush, Spring-loaded - Unified
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19630 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11M-M3-1 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-632-2-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details