PennEngineering® Screw Head, Spring-loaded - Metric PFS2-M4-94

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFS2 series consists of spring-loaded captive panel screws with external metric threads, designed for tool or hand operation and intended to remain captive during installation and removal. The PFS2-M4 variant features a M4 x 0.7 thread size with a screw length option of 14.3 mm (94 code), installed in sheet materials with a maximum hardness of HRB 80 or HB 150. The screw is made of carbon steel with a bright nickel over copper flash finish, while the retainer and spring are 300 series stainless steel. The retaining ring is nylon, with a maximum operating temperature of 93°C. The minimum panel thickness is 1.53 mm, and the minimum distance from the hole center to the panel edge is 6.4 mm. This design ensures reliable captive performance in electronics and industrial enclosures requiring frequent service access.

Datasheet Summary
Powered by GS/AI

The PFS2 series consists of spring-loaded captive panel screws with external metric threads, designed for tool or hand operation and intended to remain captive during installation and removal. The PFS2-M4 variant features a M4 x 0.7 thread size with a screw length option of 14.3 mm (94 code), installed in sheet materials with a maximum hardness of HRB 80 or HB 150. The screw is made of carbon steel with a bright nickel over copper flash finish, while the retainer and spring are 300 series stainless steel. The retaining ring is nylon, with a maximum operating temperature of 93°C. The minimum panel thickness is 1.53 mm, and the minimum distance from the hole center to the panel edge is 6.4 mm. This design ensures reliable captive performance in electronics and industrial enclosures requiring frequent service access.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFS2-M4-94 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFS2-M4-94
Screw Head, Spring-loaded - Metric PFS2-M4-94
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFS2-M4-94 - bisco industries
Anaheim, CA, United States
Captive Screws
PFS2-M4-94
Captive Screws PFS2-M4-94
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFS2-M4-94 PFS2-M4-94
Product Name Screw Head, Spring-loaded - Metric Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19621 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M3-0-BL-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.2189 inch (5.56 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Metric - ITEM-19596 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Metric Thread Notation Metric
View Details
Captive Screws - PF11-M3-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details