PennEngineering® Screw Head, Spring-loaded - Unified PFC2-632-84

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PFC2 series consists of spring-loaded captive panel screws with a screw head, designed for tool or finger operation and installation into aluminum or cold-rolled steel sheets. These fasteners are available in multiple thread sizes including 632, with installation forces of 2700 lbs in aluminum and 3500 lbs in cold-rolled steel. They meet UL standards for operator access areas and are compatible with various sheet thicknesses. The series permits multiple cross-hole mounting configurations and is available in standard black color.

Datasheet Summary
Powered by GS/AI

The PFC2 series consists of spring-loaded captive panel screws with a screw head, designed for tool or finger operation and installation into aluminum or cold-rolled steel sheets. These fasteners are available in multiple thread sizes including 632, with installation forces of 2700 lbs in aluminum and 3500 lbs in cold-rolled steel. They meet UL standards for operator access areas and are compatible with various sheet thicknesses. The series permits multiple cross-hole mounting configurations and is available in standard black color.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Unified - PFC2-632-84 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Unified
PFC2-632-84
Screw Head, Spring-loaded - Unified PFC2-632-84
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet
Captive Screws - PFC2-632-84 - bisco industries
Anaheim, CA, United States
Captive Screws
PFC2-632-84
Captive Screws PFC2-632-84
Captive Screws

Captive Screws

Supplier's Site

Technical Specifications

  PennEngineering® bisco industries
Product Category Captive Fasteners Captive Fasteners
Product Number PFC2-632-84 PFC2-632-84
Product Name Screw Head, Spring-loaded - Unified Captive Screws
Captive Fastener Class / Type Captive Screws Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified Unified
Shoulder Diameter 0.0600 inch (1.52 mm)
Panel Thickness 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Large Knob, Spring-loaded - Types PF11M and PF12M - Metric - PF11M-M4-0-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Metric
Hole Size 0.3118 inch (7.92 mm)
View Details
Captive Screws - PF11-032-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Features Knurled (Finger) Fastener
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19623 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1640 inch (4.17 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11-M3.5-0BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Metric Thread Notation Other; M30.5 x 0.6
Features Knurled (Finger) Fastener
View Details