PennEngineering® Screw Head, Spring-loaded - Metric PFC2-M4-94-BN-2

Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Description
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PFC2-series spring-loaded captive panel screws are designed for easy access and secure fastening in thin metal panels, with tool or finger actuation and the ability to retain the screw in the panel after removal. The part is available in steel or stainless steel and features a recessed head for a flush mount. It is compatible with metric threads and suitable for applications requiring compliance with operator access standards such as UL 508.

Datasheet Summary
Powered by GS/AI

PFC2-series spring-loaded captive panel screws are designed for easy access and secure fastening in thin metal panels, with tool or finger actuation and the ability to retain the screw in the panel after removal. The part is available in steel or stainless steel and features a recessed head for a flush mount. It is compatible with metric threads and suitable for applications requiring compliance with operator access standards such as UL 508.

Suppliers

Company
Product
Description
Supplier Links
Screw Head, Spring-loaded - Metric - PFC2-M4-94-BN-2 - PennEngineering®
Danboro, PA, United States
Screw Head, Spring-loaded - Metric
PFC2-M4-94-BN-2
Screw Head, Spring-loaded - Metric PFC2-M4-94-BN-2
Available in steel or stainless steel. Meets “operator access area” requirements similar to UL 508. Tool or finger operation. Most sizes available in three screw lengths.
  • Available in steel or stainless steel.
  • Meets “operator access area” requirements similar to UL 508.
  • Tool or finger operation.
  • Most sizes available in three screw lengths.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Captive Fasteners
Product Number PFC2-M4-94-BN-2
Product Name Screw Head, Spring-loaded - Metric
Captive Fastener Class / Type Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Screws - PF11M-0420-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-032-1-BL - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1900 inch (4.83 mm)
Unified Thread Notation Unified
View Details
Captive Screws - PF11M-0420-0 BL - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Unified Thread Notation Unified
Features Knurled (Finger) Fastener
View Details
Large knob, spring-loaded Types PF11 and PF12 - Unified - PF11-0420-0-BL-FAS - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details