DigiKey Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 20 30 40 50 52 53 54 55 56 57 58 59 60 61 62 63 64 70 80 90 94
Product Name Notes
"Boost Switching Regulator IC Positive Adjustable 2.5V 1 Output 1.2A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
"Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 6.66V, -4.61V 1 Output 60mA (Switch) 24-TSSOP (0.173"", 4.40mm Width)"
"Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 7.48V, -5.44V 1 Output 60mA (Switch) 24-TSSOP (0.173"", 4.40mm Width)"
"Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 8.22V, - 6.18V 1 Output 60mA (Switch) 24-TSSOP (0.173"", 4.40mm Width)"
"Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 8.91V, -6.87V 1 Output 60mA (Switch) 24-TSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.45V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width) Exposed Pad"
"Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2.4A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck-Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 1A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck-Boost Switching Regulator IC Positive Fixed 5.1V 1 Output 2.4A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck-Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 1A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck-Boost Switching Regulator IC Positive Fixed 5.2V 1 Output 2.4A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 1A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2.4A 16-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
3A 18V HIGH EFFICIENCY STEP DOWN
3V TO 5.5V, 4-PHASE, STEP-DOWN C
5.5V, 3A, 1.2MHZ SYNCHRONOUS BUC
5.5V, 3A, 2.4MHZ, AUTOMOTIVE SYN
6A 18V HI EFFICIENCY STEO DOWN
8A 18V HIGH EFFICIENCY STEP DOWN
AUTOMOTIVE VOLTAGE DETECTORS
AUTOMOTIVE VOLTAGE REGULATORS
AUTOMOTIVE WATCHDOG TIMER
Boost Regulator Positive Output Step-Up DC-DC Controller IC 12-WDFN (3x3)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 14-SOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC SNT-8A
Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 10-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 330mA (Switch) SOT-23-6
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 60mA (Switch) TO-243AA
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5V 1 Output 160mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5V 1 Output 80mA (Switch) SC-74A, SOT-753
Buck Regulator Positive Output Step-Down DC-DC Controller IC 12-WDFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-WDFN (3x3)
Buck Regulator Positive Output Step-Down I²C DC-DC Controller IC 40-WQFN (5x5)
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 18-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 24-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 32-WFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 10-WDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 6-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 8-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 1A 8-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 6-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 700mA 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 0.8V 1 Output 1A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5V 1 Output 700mA 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.3V 3 Output 20A 30-PowerWFQFN
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 32-QFN (5x5)
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 40-WQFN (5x5)
IC / CONV / 30V / 0.3A / DFN2X2-
IC REG BUCK ADJ 1A 8HTMSOP
IC REG BUCK ADJ 1A HSNT-8A
IC REG BUCK ADJ 3A 8SOP
IC REG BUCK ADJ 600MA 8HTMSOP
IC REG BUCK ADJ 600MA HSNT-6
IC REG BUCK ADJ 600MA HSNT-8A
IC REG BUCK ADJ 700MA 8WDFN
IC REG BUCK BOOST 5V 1A 16TSSOP
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 16-WQFN (3x3)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz 14-SOP
PMIC - Voltage Regulators - Linear + Switching 6 Output Step-Down (Buck) Synchronous (4), Linear (LDO) (2) 2.1MHz 40-QFN (6x6)
PMIC AUTO ANALOG
Switching Regulator IC Output 10-WFDFN Exposed Pad

<< Prev Next >>