Manufacturer: Richtek USA Inc.
Win Source Part Number: 300288-RT8172AGQW
Family Name: RT8172
Introduction Date: November 27, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Up DC-DC Controller IC 40-WQFN (5x5)
Buck Regulator Positive Output Step-Up DC-DC Controller IC 40-WQFN (5x5)
Buck Regulator Positive Output Step-Up DC-DC Controller IC 40-WQFN (5x5)
IC REG CTRLR IMVP-7 2OUT WQFN-40
IC REG CTRLR IMVP-7 2OUT WQFN-40
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 300288-RT8172AGQW | 1028-RT8172AGQWTR-ND | RT8172AGQW | RT8172AGQW | RT8172AGQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8172AGQW | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Boost | |||
| Package Type | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | Other; 40-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs | |||
| fsw | 1000 kHz |