Manufacturer: Richtek USA Inc.
Win Source Part Number: 123311-RT9612BGS
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 13.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP
IC REG CTRLR BUCK 8SOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 123311-RT9612BGS | 1028-1196-2-ND | 682-RT9612BGS | RT9612BGS | RT9612BGS |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT9612BGS | DC DC Switching Controllers | IC REG CTRLR BUCK 8SOP | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 8-SOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Multiple Outputs; Synchronous Rectification; Phase Control | Synchronous Rectification | Phase Control |