Manufacturer: Richtek USA Inc.
Win Source Part Number: 793418-RT8120BGSP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control
Supply Voltage: 3 V ~ 13.2 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: RT8120
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOP
Duty Cycle (Maximum): 85%
Alternative Parts (Cross-Reference): LTC1753CG#PBF; LTC1753CG#TRPBF; S-8521A50MC-AYJT2U; S-8520A50MC-AWJT2G;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
IC REG CTRLR BUCK 8SOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 793418-RT8120BGSP | 1028-1114-1-ND | RT8120BGSP | RT8120BGSP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8120BGSP | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck; Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Phase Control | Synchronous Rectification | Enable, Phase Control | |
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz |