"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
IC BUCK ADJ 3A SYNC TSSOP-14
IC BUCK ADJ 3A SYNC TSSOP-14
IC REG BUCK ADJ 3A 14TSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RTQ2106GCP-QADKR-ND | RTQ2106GCP-QA | RTQ2106GCP-QA | RTQ2106GCP-QA | RTQ2106GCP-QA |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | Other; 14-TSSOP (0.173", 4.40mm Width) Exposed Pad | SSOP | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 36 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 36 volts |