DigiKey Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| Boost Regulator Positive Output Step-Up DC-DC Controller IC 6-SNB (1.8x2.0) | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SNT-6A | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-3 | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5 | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-6 | |
| Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-89-3 | |
| Buck Regulator Positive Output Step-Down DC-DC Controller IC SOT-23-5 | |
| Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 16-TSSOP | |
| S-8520E30MC-BJPNT2G | |
| S-8520E30MC-BJPNT2U |
| << Prev | Next >> |