Manufacturer: Richtek USA Inc.
Win Source Part Number: 892600-RT9261B-50GB
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Boost Switching Regulator IC Positive Fixed 5V 1 Output 160mA (Switch) SC-74A, SOT-753
Package: Reel - TR
Package: SC-74A, SOT-753
Mounting: Surface Mount
Family Name: RT9261
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Boost Switching Regulator IC Positive Fixed 5V 1 Output 160mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5V 1 Output 160mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5V 1 Output 160mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5V 1 Output 160mA (Switch) SC-74A, SOT-753
IC REG BOOST 5V 160MA SOT23-5
IC REG BOOST 5V 160MA SOT23-5
IC REG BOOST 5V 160MA SOT23-5
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 892600-RT9261B-50GB | 1028-RT9261B-50GBCT-ND | RT9261B-50GB | RT9261B-50GB | RT9261B-50GB | RT9261B-50GB |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT9261B-50GB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts | 5 volts |