Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 18-PowerVFQFN
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RTQ2823AGQVF(2)CT-ND | RTQ2823AGQVF(2) |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| Package Type | Other; 18-PowerVFQFN | Other; 18-PowerVFQFN |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts |