RICHTEK TECHNOLOGY CORPORATION
RTQ2104BPGSP-QA -- VOLTAGE REGULATORS - DC DC SWITCHING REGULATORS
RichTek Technology Corporation
Voltage Regulators - DC DC Switching Regulators
RTQ2104BPGSP-QA
Description
IC REG BUCK ADJ 3A 8SOP
Request a Quote
Email Supplier
Datasheet
Description
IC REG BUCK ADJ 3A 8SOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
1028-RTQ2104BPGSP-QATR-ND |
|
Product Name
|
Voltage Regulators - DC DC Switching Regulators |
|
Configuration / Function
|
Buck
|
|
Output Voltage Type
|
Adjustable / Variable
|
|
Package Type
|
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
|
|
Special Features
|
Synchronous Rectification
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; Tape & Reel (TR)
fsw
3600 kHz
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Configuration / Function
Buck
Package Type
Other; μmax
IOUT
10 amps
View Details
Special Features
Internal Current Limit; Current Limit, Enable, Frequency Control
View Details