Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
Manufacturer: Richtek USA Inc.
Win Source Part Number: 300486-RT8811BGQW
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC PWM CTRLR BUCK WQFN-24
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT8811BGQWTR-ND | 300486-RT8811BGQW | RT8811BGQW | RT8811BGQW |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8811BGQW | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |||
| Package Type | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| fsw | 150 to 600 kHz | 150 to 600 kHz | 150 to 600 kHz |