Manufacturer: Richtek USA Inc.
Win Source Part Number: 120250-RT8120AGSP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
IC REG CTRLR BUCK 8SOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 120250-RT8120AGSP | 1028-1113-1-ND | RT8120AGSP | RT8120AGSP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8120AGSP | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; 8-SOP | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Phase Control | Synchronous Rectification | Enable, Phase Control | |
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz |