Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)
Manufacturer: Richtek USA Inc.
Win Source Part Number: 711924-RT8129AGQW
Manufacturer Homepage: www.richtek.com
Reference case: WDFN10
Reference Date Code: 1706+
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 10WDFN
IC REG CTRLR BUCK 10WDFN
IC REG CTRLR BUCK 10WDFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1421-2-ND | 711924-RT8129AGQW | RT8129AGQW | RT8129AGQW | RT8129AGQW | RT8129AGQW |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8129AGQW | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Phase Control, Power Good | ||||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | 300 kHz |