RichTek Technology Corporation DC DC Switching Controllers RT8106ZQW

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - RT8106ZQW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
RT8106ZQW-ND
DC DC Switching Controllers RT8106ZQW-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8106ZQW - 892535-RT8106ZQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8106ZQW
892535-RT8106ZQW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8106ZQW 892535-RT8106ZQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 892535-RT8106ZQW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 10-WDFN (3x3) Package: Reel - TR Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.75V ~ 13.2V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 10-WDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892535-RT8106ZQW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 10-WDFN (3x3)
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.75V ~ 13.2V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 10-WDFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
DC DC Switching Controllers - RT8106ZQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RT8106ZQW
DC DC Switching Controllers RT8106ZQW
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - RT8106ZQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
RT8106ZQW
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers RT8106ZQW
IC REG CTRLR BUCK 10WDFN

IC REG CTRLR BUCK 10WDFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Controllers - RT8106ZQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
RT8106ZQW
PMIC - Voltage Regulators - DC DC Switching Controllers RT8106ZQW
IC REG CTRLR BUCK 10WDFN

IC REG CTRLR BUCK 10WDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number RT8106ZQW-ND 892535-RT8106ZQW RT8106ZQW RT8106ZQW RT8106ZQW
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8106ZQW DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Package Type Other; 10-WFDFN Exposed Pad Other; 10-WDFN (3x3) Other; 10-WFDFN Exposed Pad
Special Features Synchronous Rectification Enable, Power Good
fsw 300 kHz 300 kHz 300 kHz 300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Voltage Regulators - 2412869 - RS Components, Ltd.
Specs
IOUT 0.3000 amps
View Details