Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP
IC REG CTRLR BOOST 8TSSOP
Switching Voltage Regulators STEPUP1.2MHZ PWM SWR
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP
IC REG CTRLR BOOST 8TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-8333ACAA-T8T1G-ND | S-8333ACAA-T8T1G | S-8333ACAA-T8T1G | S-8333ACAA-T8T1G | S-8333ACAA-T8T1G |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Voltage Regulators | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | ||
| fsw | 280 to 1080 kHz | 280 to 1080 kHz | 280 to 1080 kHz | 280 to 1080 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| VIN | 1.8 to 6 volts | 1.8 to 6 volts |