"Buck Switching Regulator IC Positive Adjustable 0.92V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.92V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 0.92V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
Switching Regulator/Controller
IC REG BUCK ADJ 24V 2A SOP-8
Buck Switching Regulator IC Positive Adjustable 0.92V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT8268GSDKR-ND | 739-RT8268GS | RT8268GS | RT8268GS | RT8268GS |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Output Voltage | 0.9200 to 16 volts | 0.9200 volts | 0.9200 to 16 volts | 0.9200 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps |