The RT8098D is a synchronous step-down DC-DC converter designed for efficient power management in various applications. It operates within an input voltage range of 2.7V to 6V and can deliver an output current of up to 2.5A. The output voltage can be adjusted between 0.6V and 3.4V, making it suitable for a range of voltage requirements. This device utilizes Current Mode Constant On-Time (CMCOT) control architecture, which allows for a fast transient response and maintains a nearly constant switching frequency of 1MHz. The integrated low RDS(ON) power MOSFETs contribute to high efficiency, reaching up to 95%. The RT8098D includes several protection features such as over-current protection, input under-voltage lockout, output under-voltage protection, and thermal shutdown, ensuring reliable operation under various conditions. The product is packaged in a compact SOT-23-6 form factor, making it suitable for surface mount applications. It is particularly well-suited for use in set-top boxes, cable modems, xDSL platforms, and LCD TV power supplies.
Win Source Part Number: 1379699-RT8098DHGE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: Richtek USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: RT8098
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Step-Down
Output Type: Adjustable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.6V
Voltage - Output (Max): 3.4V
Current - Output: 2.5A
Topology: Buck
Number of Outputs: 1
Voltage - Input (Min): 2.7V
Frequency - Switching: 1MHz
Synchronous Rectifier: Yes
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A SOT-23-6
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.5A SOT-23-6
IC REG BUCK ADJ 2.5A SOT23-6
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1379699-RT8098DHGE | 1028-RT8098DHGETR-ND | RT8098DHGE | RT8098DHGE |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOT23; Other; Tape & Reel | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz |