Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 6-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 6-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 6-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 6-SMD, Flat Lead Exposed Pad
AUTOMOTIVE SWITCHING REGULATORS
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1662-S-19902CA-A6T8U7DKR-ND | S-19902CA-A6T8U7 | S-19902CA-A6T8U7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 6-SMD, Flat Leads Exposed Pad | Other; 6-SMD, Flat Lead Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 2.5 to 12 volts | 2.5 to 12 volts |