Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
IC REG BUCK ADJUSTABLE 8SOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1350-1-ND | RT8128AGSP | RT8128AGSP |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | Enable, Power Good | |
| fsw | 300 kHz | 300 kHz | 300 kHz |