Boost Switching Regulator IC Positive Fixed 5V 1 Output 80mA (Switch) SC-74A, SOT-753
Boost Switching Regulator IC Positive Fixed 5V 1 Output 80mA (Switch) SC-74A, SOT-753
Manufacturer: Richtek USA Inc.
Win Source Part Number: 027607-RT9261A-50GB
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 120kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 80mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 1V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG BOOST 5V 80MA SOT23-5
IC REG BOOST 5V 80MA SOT23-5
Boost Switching Regulator IC Positive Fixed 5V 1 Output 80mA (Switch) SC-74A, SOT-753
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1077-2-ND | 027607-RT9261A-50GB | RT9261A-50GB | RT9261A-50GB | RT9261A-50GB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT9261A-50GB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | ||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 to ? volts | |
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps |